The TD74BC373F-EL is an octal D-type transparent latch with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is commonly used in applications where data needs to be temporarily stored and then transferred to another location. The three-state outputs allow for easy connection to and disconnection from a shared bus.
Applications:
- Memory address latching
- Data bus interface
- I/O port expansion
- Microprocessor systems
Features:
- Octal D-type latch configuration.
- Three-state outputs for bus compatibility.
- Transparent latch operation.
- High-speed performance.
Benefits:
- Simplified data storage and transfer.
- Easy integration into bus-oriented systems.
- Minimal signal delay during latching.
Technical Specifications:
The TD74BC373F-EL operates on a supply voltage typically between 4.5V and 5.5V. The transparent latch feature allows data to pass through the latch when the enable input is active and stores the data when the enable input is inactive. The three-state outputs enable the device to be disconnected from the bus, preventing data contention. The 'EL' suffix typically denotes compliance with environmental standards, such as RoHS. The 'F' likely indicates a specific package type, such as a flat pack.