EN
  • EN
  • DE

AD8510ARZ-REEL7

Part No AD8510ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 8MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Operating Supply Current 2.2mA
Channel Output Current 70mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077254-AD8510ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8510ARZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8510ARZ-REEL7 Precision Operational Amplifier

The AD8510ARZ-REEL7 is a high-precision, low noise, low input bias current operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring high accuracy and stability. This operational amplifier is part of Analog Devices' renowned portfolio of linear products, which are widely recognized for their performance and reliability.

With its advanced design, the AD8510ARZ-REEL7 offers a unique combination of features that make it ideal for precision instrumentation, medical equipment, and active filter applications. It boasts an impressive offset voltage of just 1.0 mV and an offset voltage drift of only 2 µV/°C, ensuring that accuracy is maintained over a wide temperature range. This precision is further enhanced by its low noise performance, with a noise density of only 8 nV/√Hz at 1 kHz, making it suitable for sensitive signal processing tasks.

The AD8510ARZ-REEL7 is also characterized by its low input bias current of 1 pA, which is critical for high impedance sensor applications and precision integrators. The device's wide bandwidth of 15 MHz and fast slew rate of 10 V/µs allow it to handle high-speed signals without significant distortion, making it a versatile choice for both DC and AC applications.

Designed for ease of use, this op-amp is available in a compact SOIC package and is part of the REEL7 packaging series, which is suitable for automated assembly processes, offering a practical solution for mass production. Its single-supply voltage range from 4.5 V to 30 V, as well as dual-supply operation from ±2.25 V to ±15 V, provides flexibility in various circuit designs.

The AD8510ARZ-REEL7's robust construction ensures reliable performance even in harsh conditions, with an operating temperature range from -40°C to +125°C. As with all Analog Devices products, this operational amplifier is backed by the company's commitment to high-quality manufacturing and support, making it a trustworthy choice for designers seeking a high-performance solution for their precision circuit needs.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website to learn more about the AD8510ARZ-REEL7 and how it can be integrated into your next high-precision project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6545 $51.1995
27+ $3.8191 $103.1157
41+ $3.6997 $151.6877
56+ $3.5804 $200.5024
73+ $3.4610 $252.6530
97+ $3.1030 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess