EN
  • EN
  • DE

AD9610TH/883

Part No AD9610TH/883
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Op Amp Single Wideband Amplifier ±18V 12-Pin TO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172360-AD9610TH/883
Popularity Low
Supply and Demand Status Limited
Family Name AD9610
Introduction Date September 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9610TH/883 CAD Model

Description

The AD9610TH/883 is a high-performance, high-speed comparator designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This comparator is specifically engineered to meet the stringent requirements of military and aerospace applications, as indicated by its "/883" designation, which signifies its compliance with the MIL-STD-883 standard for electronic components used in military and defense systems.

Key Features and Benefits

  • High-Speed Operation: The AD9610TH/883 offers fast propagation delays, making it ideal for high-speed signal processing applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is crucial for energy-sensitive systems.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, affording designers flexibility in various circuit configurations.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Strobe Function: The inclusion of a strobe function allows users to control the comparator’s output, providing additional flexibility in complex signal processing applications.
  • Durable and Reliable: Built to meet military specifications, the AD9610TH/883 is designed for durability and reliability in harsh environments and demanding applications.

Applications

The AD9610TH/883 is particularly suitable for use in systems that require high-speed data acquisition, such as radar and communication systems, as well as high-speed test equipment. Its robust design also makes it an excellent choice for industrial and automotive applications where reliability and performance are non-negotiable.

Quality and Performance

Analog Devices Inc. is renowned for its commitment to quality, and the AD9610TH/883 is no exception. Each unit is rigorously tested and certified to meet the MIL-STD-883 standard, ensuring that it will perform to the highest standards even under the most challenging conditions. Whether used in the air, on land, or at sea, the AD9610TH/883 is a comparator that engineers can trust for precision, speed, and reliability.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Vishay
Need more? Email Us
Intersil
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
ON Semiconductor
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess