EN
  • EN
  • DE

AD849

Part No AD849
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Low Power Monolithic Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172219-AD849
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD849 CAD Model

Description

The AD849 series from Analog Devices Inc. represents a breakthrough in the operational amplifier market, known for its exceptional speed-to-power ratio. This precision device is engineered to deliver high-speed performance without compromising on power efficiency, making it an ideal choice for a plethora of applications, including medical devices, communication systems, and data acquisition equipment.

Key Features

  • High Speed: With a slew rate of 250 V/µs and a gain bandwidth product of 50 MHz, the AD849 is designed to handle rapid signal changes with ease, making it perfect for high-frequency signal amplification.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier consumes a modest 6.3 mA of supply current, which is beneficial for battery-powered and energy-sensitive applications.
  • Flexible Power Supply: The AD849 can operate from a single supply voltage of +5 V to +36 V or dual supplies of ±2.5 V to ±18 V, providing designers with versatility in various circuit configurations.
  • Low Distortion: With Total Harmonic Distortion (THD) of -66 dBc at 1 MHz, the AD849 ensures signal fidelity, making it suitable for audio processing and other applications requiring clean signal amplification.
  • Stable Over Temperature: The device's performance remains consistent across a broad temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The AD849 is adept at serving in a wide array of applications due to its robust feature set. It is particularly well-suited for:

  • Active filters
  • Video and RF amplification
  • Fast ADC/DAC buffering
  • Pulse amplifiers
  • Audio processing
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD849 is no exception. Manufactured with precision and subjected to rigorous testing, this operational amplifier is built to deliver consistent performance and long-term reliability. Designers can trust the AD849 to meet their high-speed amplification needs while maintaining energy efficiency and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess