EN
  • EN
  • DE

AD848JNZ

Part No AD848JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 300 V/μs
GBP - Gain Bandwidth Product 175MHz
Current - Input Bias 3.3μA
Voltage - Input Offset 200μV
Operating Supply Current 5.1mA
Output Current per Channel 32mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767618-AD848JNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD848
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD848JNZ CAD Model

Description

The AD848JNZ is a high-performance operational amplifier from Analog Devices Inc., designed to deliver exceptional speed and accuracy for a wide range of applications. This precision op-amp is well-suited for tasks requiring fast and reliable signal processing, such as medical imaging, professional audio equipment, and test instrumentation.

Key Features

  • High Speed: The AD848JNZ boasts a high slew rate and fast settling time, making it ideal for high-speed data acquisition and signal conditioning systems.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for applications where maintaining signal fidelity is critical, such as audio processing and communication systems.
  • Wide Bandwidth: It offers a wide bandwidth, which enables it to handle a broad range of frequencies without compromising performance.
  • Single Supply Operation: The device can operate from a single power supply, simplifying system design and reducing power supply requirements.
  • Dual Supply Operation: It also supports dual supply voltages for applications that require a wider dynamic range.

Applications

The AD848JNZ is versatile and can be used in various high-speed applications, including:

  • Video and RF Amplification
  • Professional Audio Equipment
  • Active Filters and Buffers
  • Fast A/D Converters
  • Medical Imaging Systems
  • Telecommunications

Technical Specifications

Parameter Value
Gain Bandwidth Product 50 MHz
Slew Rate 600 V/µs
Input Offset Voltage 750 µV max
Supply Voltage Range ±5 V to ±15 V
Operating Temperature Range -40°C to +85°C

Whether you are designing a high-fidelity audio system, a sophisticated medical device, or any other system requiring high-speed and precise signal amplification, the AD848JNZ from Analog Devices Inc. is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess