EN
  • EN
  • DE

TC4012BF

Part No TC4012BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description C2MOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356295-TC4012BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4012BF CAD Model

Description

The TC4012BF is a Dual 4-Input NAND Gate from Toshiba's TC4000B series of CMOS logic integrated circuits. This device consists of two independent NAND gates, each with four inputs, performing the logical NAND operation. It's characterized by low power consumption and a wide operating voltage range, making it suitable for diverse digital logic applications where more inputs are required per NAND gate.

Applications:

  • Digital Logic Circuits: Used as building blocks in digital circuits requiring 4-input NAND operations.
  • Data Processing: Employed in data processing systems for implementing complex logic functions.
  • Control Systems: Used in control systems for logical decision-making based on multiple input conditions.
  • Security Systems: Can be integrated into security circuits for implementing security protocols.
  • Industrial Automation: Found in industrial automation equipment for controlling and monitoring processes.

Features:

  • Dual 4-Input NAND Gates: Contains two independent 4-input NAND gates in a single package.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 18V.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  • Standardized Outputs: Provides standardized output characteristics for easy interfacing with other logic devices.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit design with two 4-input gates in one package.
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Versatile Logic Function: Implements the fundamental NAND logic function with increased input capability.
  • Reliable Operation: Provides reliable operation due to high noise immunity.
  • Easy Integration: Easily integrated into various digital circuits due to standardized output characteristics.

Additional Details:

The TC4012BF is typically available in a DIP or surface-mount package. The 'F' suffix often indicates a specific package type. Its operating temperature range is typically -40°C to +85°C. The device is compatible with other CMOS and TTL logic devices. Key specifications include propagation delay, supply current, and input/output voltage levels. Datasheets provide detailed information on these specifications and application circuits.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess