EN
  • EN
  • DE

AD8475ARMZ-RL

Part No AD8475ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD8475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8475ARMZ-RLTR, AD8475ARMZ-RL-ND, AD8475ARMZ-RLCT, AD8475ARMZ-RLDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848214-AD8475ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8475ARMZ-RL CAD Model

Description

The AD8475ARMZ-RL is a fully differential, attenuating amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is engineered to offer a low-noise, high-accuracy signal path, making it an ideal choice for a variety of data acquisition and signal processing applications.

Key Features

  • Attenuation Options: The AD8475ARMZ-RL comes with selectable attenuation factors of 0.4 and 0.8, providing flexibility in signal scaling to match the input range of analog-to-digital converters (ADCs).
  • High Bandwidth: It boasts a wide bandwidth of 10 MHz, which ensures minimal signal distortion and allows it to be used in high-speed signal chains.
  • Low Distortion: The device features very low harmonic distortion, making it suitable for precision applications such as medical imaging and instrumentation.
  • Single-Supply Operation: It can operate from a single 4.5 V to 5.5 V supply, simplifying power supply design.
  • Reference Pin: A reference pin allows level shifting of the output common-mode voltage to match the ADC input requirements.
  • Small Package: The AD8475ARMZ-RL is offered in a compact, 8-lead MSOP package, which is ideal for space-constrained applications.

Applications

The amplifier's precision attributes make it a perfect fit for use in:

  • Data Acquisition Systems
  • ADC Driver Amplification
  • Direct Digital Synthesis (DDS) Systems
  • Automatic Test Equipment (ATE)
  • Industrial Instrumentation
  • Medical Imaging Equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8475ARMZ-RL is built to meet the highest standards, ensuring stable and reliable performance even in demanding environments. Whether for industrial or medical applications, this product is designed to deliver consistent, accurate signal conditioning.

Ordering Information

The product is available in reel packaging, denoted by the suffix "-RL," facilitating efficient handling and manufacturing processes. For detailed ordering and shipping information, customers can consult the Analog Devices Inc. website or contact their sales representatives.

With its robust feature set, the AD8475ARMZ-RL from Analog Devices Inc. stands out as a versatile and reliable component for precision signal processing applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0259 $60.5180
41+ $2.8306 $116.0546
64+ $2.7330 $174.9120
92+ $2.5378 $233.4776
119+ $2.4402 $290.3838
148+ $2.3426 $346.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess