EN
  • EN
  • DE

AD8468WBKSZ-R7

Part No AD8468WBKSZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Fast, Low Power 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 2.5V
Current - Input Bias (Maximum) 0.4μA @ 2.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 1.3mA
CMRR, PSRR (Typ) 45dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 60ns
Operating Temperature Range -40°C ~ 125°C
Package 5-TSSOP, SC-70-5, SOT-353
Mounting SMD
Manufacturer Package SC-70-6
Win Source Part Number 1138597-AD8468WBKSZ-R7
Manufacturer Homepage www.analog.com
Family Name AD8468
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8468WBKSZ-R7 CAD Model

Description

AD8468WBKSZ-R7 Voltage Comparator by Analog Devices Inc.

The AD8468WBKSZ-R7 is a high-performance voltage comparator from the renowned semiconductor manufacturer Analog Devices Inc. Designed for precision and speed, this component is ideal for a wide range of applications, including control systems, logic voltage translation, and level shifting. With its advanced design and robust features, the AD8468WBKSZ-R7 ensures reliable operation in the most demanding environments.

Key Features

  • Fast Propagation Delay: The device boasts a rapid response time with a propagation delay typically under 4.5 ns, making it suitable for high-speed signal processing applications.
  • Low Voltage Operation: It operates at a supply voltage range from 2.5V to 5.5V, allowing for flexibility in various circuit designs and compatibility with low-voltage logic levels.
  • Low Power Consumption: The AD8468WBKSZ-R7 is designed for power-sensitive applications, with low current consumption that minimizes power dissipation.
  • Rail-to-Rail Input: This feature allows the comparator to accept input signals that extend to both supply rails, providing designers with greater signal dynamic range.
  • Push-Pull Output: The device includes a push-pull output stage capable of driving capacitive loads, which simplifies the design by eliminating the need for an external pull-up resistor.
  • Single or Dual Supply Operation: It can be powered by a single supply for ease of use or a dual supply for additional flexibility in complex systems.
  • Overdrive Protection: The comparator is equipped with input overdrive protection, ensuring stability and reliability even under extreme input conditions.

Applications

  • Zero-crossing detectors
  • High-speed sampling circuits
  • Battery-powered devices
  • Data converters
  • Window comparators
  • Level translators

The AD8468WBKSZ-R7 comes in a compact 6-lead SC70 package, offering a space-saving solution for PCB designs. Its small footprint, combined with the robustness of its specifications, makes it an excellent choice for both portable devices and stationary applications where space is at a premium and performance cannot be compromised.

With Analog Devices Inc.'s reputation for quality and reliability, the AD8468WBKSZ-R7 voltage comparator stands out as a superior choice for designers seeking precision, speed, and efficiency in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8754 $50.3802
32+ $3.1799 $101.7568
49+ $3.0805 $150.9445
68+ $2.9811 $202.7148
87+ $2.8818 $250.7166
117+ $2.5836 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess