EN
  • EN
  • DE

AP6N3R0CMT-L

Part No AP6N3R0CMT-L
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817382-AP6N3R0CMT-L
Ultra Librarian 3D Model Ultra Librarian AP6N3R0CMT-L CAD Model

Description

The AP6N3R0CMT-L is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp (APEC). This device is designed for high-efficiency power switching applications. It features a low on-resistance (Rds(on)) and fast switching speed, making it suitable for various power management circuits.

Applications:

  • Synchronous rectification in DC-DC converters
  • Load switching
  • Motor control
  • Power adapters
  • LED lighting

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall performance.
  • Avalanche rated: Withstands transient voltage spikes and improves reliability.
  • Logic level gate drive: Allows for direct drive from microcontrollers and other logic devices.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High efficiency: Reduces energy consumption and heat dissipation.
  • Improved performance: Enables faster switching speeds and more efficient power conversion.
  • Enhanced reliability: Withstands voltage transients and harsh operating conditions.
  • Simplified design: Logic level gate drive simplifies circuit design and reduces component count.
  • Environmentally friendly: Meets RoHS standards for reduced environmental impact.

The AP6N3R0CMT-L boasts a low gate charge (Qg), which contributes to its fast switching speed and high efficiency. Its avalanche rating ensures robustness against voltage spikes, enhancing the overall reliability of the circuit. The MOSFET's logic-level gate drive makes it easy to interface with microcontrollers and other digital logic circuits. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, thermal resistance, and gate charge characteristics. Proper thermal management is crucial to ensure the reliable operation of this MOSFET at high power levels. This MOSFET is commonly used in power supplies, motor drives, and other applications where high efficiency and reliability are paramount.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess