EN
  • EN
  • DE

AD8429ARZ-R7

Part No AD8429ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8429
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8429ARZ-R7DKR, AD8429ARZ-R7CT, AD8429ARZR7, AD8429ARZ-R7-ND, AD8429ARZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909931-AD8429ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8429ARZ-R7 CAD Model

Description

Overview of AD8429ARZ-R7 by Analog Devices Inc.

The AD8429ARZ-R7 is a high-performance, low-noise instrumentation amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This amplifier is well-suited for a range of applications that require exacting electrical measurements, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Gain Accuracy: The AD8429 offers exceptional gain accuracy and linearity, which is essential for precision measurement applications.
  • Low Noise Performance: With its low noise density of 1 nV/√Hz at 1 kHz, the AD8429 ensures signal fidelity and minimizes the need for additional filtering.
  • Wide Bandwidth: A bandwidth of 10 MHz when configured at a gain of 1, allows the AD8429 to handle a broad range of signals without compromising speed.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB (minimum) at 60 Hz, the device is highly resistant to interference from unwanted common-mode signals.
  • Low Input Bias Current: The low input bias current of the AD8429 reduces errors in applications with high source impedance.
  • Flexible Power Supply: It operates with dual supplies ranging from ±4 V to ±18 V, or a single supply of 8 V to 36 V, providing versatility in various circuit configurations.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Precision data acquisition systems
  • Strain gauge and pressure sensor amplifiers
  • Thermocouple amplifiers

The AD8429ARZ-R7 comes in a compact SOIC package, which is conducive for space-constrained applications while also ensuring ease of integration into a wide array of circuit designs. Its robust design and high precision make it an ideal choice for engineers and designers looking to enhance the performance and accuracy of their measurement systems.

Analog Devices Inc. has built a reputation for providing high-quality, reliable components, and the AD8429ARZ-R7 is no exception. It represents a blend of precision, performance, and versatility, making it a top choice for anyone in need of a superior instrumentation amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4139 $50.4834
13+ $7.8814 $102.4582
20+ $7.6151 $152.3020
29+ $7.0826 $205.3954
37+ $6.8164 $252.2068
46+ $6.5501 $301.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess