EN
  • EN
  • DE

AD8421BRMZ

Part No AD8421BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3 nV/√Hz, Low Power | IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 35V/μs
-3db Bandwidth 10MHz
Current - Input Bias 100pA
Voltage - Input Offset 25μV
Supply Current 2mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8421
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138562-AD8421BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8421BRMZ CAD Model

Description

AD8421BRMZ Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421BRMZ is a high-performance instrumentation amplifier developed by Analog Devices Inc., renowned for its precision and low noise characteristics. This device is particularly designed for applications that demand high accuracy and stability, such as medical instrumentation, strain gage amplifiers, and industrial process controls.

Encased in an MSOP-8 package, the AD8421BRMZ offers a compact solution for space-constrained applications without compromising on functionality. Its exceptional performance is characterized by a low input noise of only 1.0 nV/√Hz at 1 kHz, and a low input bias current of 250 pA maximum at 25°C, making it ideal for handling low-level signals in noisy environments.

One of the standout features of the AD8421BRMZ is its wide input voltage range that ensures compatibility with a variety of sensor types and signal sources. The amplifier also boasts a high common-mode rejection ratio (CMRR) of 130 dB (G = 1), which is maintained over frequency, ensuring accurate measurements even in the presence of unwanted common-mode signals.

The gain of the AD8421BRMZ is set via a single external resistor, providing the user with the flexibility to configure the amplifier for gains ranging from 1 to 10,000. This versatility makes it suitable for a broad spectrum of applications that require different amplification levels. Additionally, the device features a high bandwidth of 10 MHz (G = 1) and a fast settling time, which is crucial for applications that require both high-speed and precision.

For enhanced robustness, the AD8421BRMZ operates over a wide temperature range of −40°C to +125°C, ensuring consistent performance even in harsh environments. Furthermore, it has a low power consumption with a supply current of 4 mA maximum, making it an energy-efficient choice for battery-powered or energy-sensitive systems.

In summary, the AD8421BRMZ from Analog Devices Inc. is a superior choice for engineers and designers who require a reliable and precise instrumentation amplifier for their critical applications. Its combination of high precision, low noise, and flexibility in gain configuration makes it a versatile component that can be integrated into a diverse array of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2740 $55.6440
12+ $8.6870 $104.2440
18+ $8.3935 $151.0830
26+ $7.8066 $202.9716
34+ $7.5131 $255.4454
42+ $7.2196 $303.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,765 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess