EN
  • EN
  • DE

AD841JQ

Part No AD841JQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Unity-Gain Stable, Fast Settling Op Amp / Op Amp Single High Speed Amplifier ±18V 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172210-AD841JQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD841
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD841JQ CAD Model

Description

The AD841JQ is a high-performance operational amplifier from Analog Devices Inc., designed to offer a blend of precision, power, and versatility for a wide range of applications. This operational amplifier stands out for its impressive slew rate, wide bandwidth, and the ability to operate with high loads while maintaining stability and low distortion levels.

Key Features

  • High Slew Rate: The AD841JQ boasts a high slew rate of 250 V/µs, which allows for rapid changes in voltage, making it ideal for fast signal processing applications.
  • Wide Bandwidth: With a bandwidth of 25 MHz, this operational amplifier can handle a wide range of frequencies, ensuring that it can be used in diverse applications, from audio to high-speed data systems.
  • High Output Drive Capability: It can deliver a high output current, which is beneficial when driving capacitive loads or when high power is required.
  • Low Distortion: The AD841JQ is designed to maintain low total harmonic distortion (THD), which is crucial for maintaining signal fidelity in audio and instrumentation applications.
  • Settling Time: The amplifier has a fast settling time, which is essential for precision applications such as digital-to-analog conversion (DAC) and sample-and-hold circuits.

Applications

The AD841JQ is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-speed integrators
  • Fast D/A converters
  • Video amplification
  • Audio processing
  • Active filters
  • Signal generators

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD841JQ is no exception. It is built to meet rigorous industry standards, ensuring long-term stability and performance in even the most demanding environments.

Product Specifications

Parameter Value
Package/Case CerDIP-8
Mounting Type Through Hole
Temperature Range -40°C to +85°C
Supply Voltage ±4.5V to ±18V

In summary, the AD841JQ from Analog Devices Inc. is a robust and reliable choice for engineers and designers looking for an operational amplifier that delivers high-speed performance without compromising on quality or accuracy.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4821 $62.4105
12+ $10.2425 $122.9100
18+ $9.9226 $178.6068
25+ $9.6015 $240.0375
32+ $9.2816 $297.0112
42+ $8.3218 $349.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess