EN
  • EN
  • DE

AD8418AWHRMZ-RL

Part No AD8418AWHRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169148-AD8418AWHRMZ-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
-3db Bandwidth 250 kHz
Current - Input Bias 130 µA
Current - Supply 4.1mA
Ultra Librarian 3D Model Ultra Librarian AD8418AWHRMZ-RL CAD Model

Description

AD8418AWHRMZ-RL: Precision Current Sense Amplifier from Analog Devices Inc.

The AD8418AWHRMZ-RL is a high-performance current sense amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This component is ideal for applications requiring accurate current monitoring, such as motor control, battery management, power supply monitoring, and overcurrent protection systems. The AD8418AWHRMZ-RL stands out for its precision, low power consumption, and ease of use.

Key Features:

  • High Accuracy: The AD8418AWHRMZ-RL offers a typical input offset voltage of just 250 µV, ensuring precise current measurement across a wide range of conditions.
  • Wide Common-Mode Range: With a common-mode voltage range of -2 V to +70 V, this amplifier is versatile enough to handle a variety of applications, including those with significant common-mode noise.
  • High Bandwidth: The device features a bandwidth of 1 MHz, allowing it to accurately track fast-changing currents, which is essential for dynamic load response systems.
  • Low Power Consumption: It operates with a quiescent current of only 170 µA, making it suitable for power-sensitive applications.
  • Adjustable Gain: The gain is adjustable via external resistors, providing flexibility in signal scaling to match the input range of subsequent ADCs or microcontrollers.

Package and Reliability:

The AD8418AWHRMZ-RL comes in a compact, 8-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. This package is RoHS compliant and designed for reflow soldering, facilitating easy integration into a wide range of electronic systems. The device is also characterized for extended temperature ranges, from -40°C to +125°C, ensuring reliable operation under harsh environmental conditions.

Applications:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Power management systems
  • Overcurrent protection circuits
  • Portable device power monitoring

In summary, the AD8418AWHRMZ-RL from Analog Devices Inc. is a robust and precise current sense amplifier that offers design flexibility and reliability for a wide array of current sensing applications. Its combination of accuracy, low power, and high bandwidth makes it an excellent choice for designers looking to enhance system performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1418 $62.2836
4+ $25.5523 $102.2092
7+ $24.7538 $173.2766
9+ $23.9553 $215.5977
11+ $23.1568 $254.7248
15+ $20.7612 $311.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess