EN
  • EN
  • DE

AD8318SCPZ-EP-R2

Part No AD8318SCPZ-EP-R2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 1 Mhz to 8 Ghz, 70 Db Logarithmic Detector / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Nominal Supply Current 68 mA
Number of Pins 16
Operating Supply Current 68 mA
Power Dissipation 340 mW
Response Time 10 ns
RoHS Compliant
Win Source Part Number 1043188-AD8318SCPZ-EP-R2
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8318SCPZ-EP-R2 CAD Model

Description

AD8318SCPZ-EP-R2: A High-Performance Logarithmic Detector from Analog Devices Inc.

The AD8318SCPZ-EP-R2 is a state-of-the-art logarithmic detector, meticulously designed by Analog Devices Inc. to meet the stringent requirements of RF energy measurement and control applications. This device is a part of the enhanced product (EP) series, which signifies that it has been manufactured and tested to meet higher standards for reliability and quality, making it suitable for mission-critical and high-reliability environments.

The AD8318 is capable of accurately converting an RF signal to a corresponding logarithmic scale voltage output, with a dynamic range of 70 dB, catering to frequencies from 1 MHz to 8 GHz. This makes it an ideal component for a variety of applications including power measurement and control in base stations, wireless infrastructure, radar systems, and communication test equipment.

With its temperature stability and high accuracy, the AD8318SCPZ-EP-R2 ensures consistent performance over a wide temperature range. The device operates on a single 5 V supply, with a typical current consumption of 68 mA, which is relatively low for its class, thus enabling energy-efficient designs. It comes in a compact LFCSP (lead-frame chip-scale package) that is highly suitable for space-constrained applications.

Key features of the AD8318SCPZ-EP-R2 include its fast response time, which allows for quick signal processing and control. The logarithmic slope is nominally -25 mV/dB, and the intercept is -84 dBm, providing a straightforward and predictable scaling for signal power. Moreover, the device boasts an excellent logarithmic accuracy of ±1 dB over the full temperature range of -40°C to +85°C.

Integrating the AD8318SCPZ-EP-R2 into your design ensures robust and reliable performance, thanks to Analog Devices Inc.'s commitment to high-quality products. Whether you're designing a system for RF signal processing, power detection, or another complex application, this logarithmic detector stands as a solid choice for your precision measurement needs.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess