The AD8314ACP-REEL is a high-performance, precision RF logarithmic detector fabricated by Analog Devices Inc. Designed to operate in the frequency range of 100 MHz to 2.5 GHz, this component is ideal for a wide range of wireless applications including cellular base stations, wireless local loop systems, and satellite receivers.
Key Features
- Frequency Range: The AD8314 can accurately measure signals from 100 MHz to 2.5 GHz, making it suitable for a variety of RF applications.
- Dynamic Range: This RF detector offers an extensive dynamic range of 45 dB, ensuring accurate detection and measurement over a wide range of signal strengths.
- Response Time: It features a fast response time, which is essential for real-time signal monitoring and control systems.
- Logarithmic Slope: The device has a logarithmic slope of 25 mV/dB and a typical intercept of -95 dBm, providing a linear-in-dB response to RF input signals.
- Power Consumption: With a low power consumption design, it only requires a single supply voltage in the range of 2.7 V to 5.5 V, which is beneficial for battery-powered devices.
- Package: The AD8314ACP-REEL comes in a compact 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
Applications
- Cellular base stations
- Wireless local loop systems
- RF power measurement for transmitter antenna systems
- Portable and battery-powered wireless systems
- Satellite communications
- Logarithmic amplifiers and controllers
The AD8314ACP-REEL is a part of Analog Devices Inc.'s high-quality RF product line, designed to meet the needs of advanced wireless systems. Its high level of integration and performance makes it a preferred choice for engineers and designers looking for reliable and efficient RF detection solutions.