EN
  • EN
  • DE

AD830JR

Part No AD830JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Video Difference Amplifier | IC VIDEO DIFF AMP HS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Differential
-3db Bandwidth 85MHz
Slew Rate 360V/μs
Supply Current 14.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 33V, ±4V ~ 16.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD830
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138448-AD830JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD830JR CAD Model

Description

Introducing the AD830JR from Analog Devices Inc.

The AD830JR is a high-performance, single-chip video operational amplifier optimized for the processing of video signals. Manufactured by the renowned Analog Devices Inc., this amplifier is designed to cater to a variety of applications that require excellent video specifications, high-speed performance, and low power consumption. The AD830JR is a testament to Analog Devices' commitment to providing cutting-edge technology for the enhancement of video systems.

Key Features

  • High Speed: With a fast settling time and high slew rate, the AD830JR is capable of handling rapid signal changes, making it ideal for high-speed video and data acquisition applications.
  • Low Distortion: The device offers exceptionally low distortion levels, ensuring a clear and accurate reproduction of video signals.
  • Wide Bandwidth: The wide bandwidth of the AD830JR allows it to process a broad range of frequencies, which is essential for maintaining the integrity of high-quality video signals.
  • Low Power Consumption: Despite its high-performance capabilities, the AD830JR consumes minimal power, which is crucial for portable and battery-powered applications.
  • Flexible Power Supply: The device can operate with a single or dual power supply, providing versatility in system design.

Applications

The AD830JR is suitable for a multitude of applications, including:

  • Professional and consumer video electronics
  • Cable drivers
  • Video cameras and HDTV systems
  • RGB amplifiers
  • Video multiplexers
  • Data acquisition systems

With its robust design and superior performance, the AD830JR is an excellent choice for designers seeking to enhance the performance of their video processing systems. The integration of this operational amplifier can lead to improved signal quality, reduced power consumption, and overall system reliability. Analog Devices Inc. continues to lead the industry with innovative products like the AD830JR, ensuring that your video applications are powered by some of the best technology available.

For detailed specifications, application notes, and further information, visit the official Analog Devices Inc. website or contact your local distributor. The AD830JR is not just a component; it's an investment in the quality and reliability of your video processing applications.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6456 $60.3928
31+ $3.8117 $118.1627
47+ $3.6925 $173.5475
65+ $3.5735 $232.2775
84+ $3.4544 $290.1696
112+ $3.0970 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess