EN
  • EN
  • DE

AD830AR

Part No AD830AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Video Difference Amplifier | IC VIDEO DIFF AMP HS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Differential
-3db Bandwidth 85MHz
Slew Rate 360V/μs
Supply Current 14.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 33V, ±4V ~ 16.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD830
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138446-AD830AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD830AR CAD Model

Description

The AD830AR is a high-performance, high-speed video difference amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile device is engineered to meet the demanding requirements of video processing tasks and is an ideal solution for a wide range of applications, including video switching and routing, broadcast equipment, and professional video editing systems.

Key Features and Benefits

  • High-Speed Performance: The AD830AR offers a fast settling time, making it suitable for high-speed video signal processing. It can handle rapid changes in input signals without significant distortion, ensuring a clean and stable output.
  • Wide Bandwidth: With a wide bandwidth, the device is capable of processing high-frequency video signals, maintaining signal integrity and providing high-resolution output.
  • Differential Gain and Phase Error: The AD830AR boasts a low differential gain and phase error, which is crucial for maintaining color fidelity and reducing artifacts in video applications.
  • High Output Current: The device can deliver a high output current, making it capable of driving heavy loads without performance degradation, which is essential for driving cables and complex loads in video systems.
  • Flexible Power Supply: It operates on a single or dual power supply, providing design flexibility to accommodate various system requirements.

Applications

The AD830AR is well-suited for a variety of applications beyond just video processing. Its precision and speed make it ideal for:

  • High-speed data acquisition
  • RGB amplifiers
  • Video switchers and routers
  • Professional video editing equipment
  • CATV systems

Overall, the AD830AR from Analog Devices Inc. represents a blend of performance and versatility, making it a top choice for professionals seeking a reliable video difference amplifier. Its robust design and advanced features ensure optimal performance in even the most demanding video signal processing environments.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5714 $89.1428
3+ $36.5715 $109.7145
5+ $35.4286 $177.1430
6+ $34.2857 $205.7142
8+ $33.1429 $265.1432
11+ $29.7143 $326.8573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess