EN
  • EN
  • DE

AD8295BCPZ-WP

Part No AD8295BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 3 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Instrumentation Amplifier Circuit -
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN, CSP
Family Name AD8295
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 64
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909906-AD8295BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8295BCPZ-WP CAD Model

Description

AD8295BCPZ-WP: Precision Amplifier from Analog Devices Inc.

The AD8295BCPZ-WP is a high-performance, precision amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed for a wide range of applications, this amplifier is a testament to Analog Devices' commitment to providing innovative and reliable solutions for signal processing challenges.

Key Features

  • Integrated Precision Amplifier: The AD8295BCPZ-WP includes a precision amplifier that ensures accurate and stable signal amplification, making it suitable for critical applications that require high fidelity.
  • Low Offset Voltage: The device boasts a low offset voltage, which minimizes errors in signal processing and enhances overall system accuracy.
  • Low Noise: With its low noise performance, the AD8295BCPZ-WP is ideal for sensitive applications where signal integrity is paramount.
  • Wide Supply Range: The amplifier operates over a wide supply range, providing flexibility in various power environments and making it compatible with a broad spectrum of other components.
  • Robust Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8295BCPZ-WP is designed for space-constrained applications without compromising on performance.
  • Waterproof Variant: The 'WP' suffix indicates a waterproof variant, enhancing the durability of the device in harsh environmental conditions.

Applications

The AD8295BCPZ-WP is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

The AD8295BCPZ-WP is a testament to Analog Devices Inc.'s dedication to providing components that push the boundaries of precision, reliability, and performance. Whether for industrial, automotive, or medical applications, this precision amplifier is engineered to meet the stringent requirements of today's advanced electronic systems. Its robust design and high-quality performance make it an excellent choice for designers looking to enhance the accuracy and efficiency of their signal processing circuits.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3806 $65.6642
16+ $7.6969 $123.1504
24+ $7.4564 $178.9536
33+ $7.2159 $238.1247
42+ $6.9754 $292.9668
56+ $6.2538 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess