EN
  • EN
  • DE

AD828AN

Part No AD828AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 130MHz
Slew Rate 450 V/μs
Operating Supply Current 14mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 077206-AD828AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD828AN CAD Model

Description

Product Overview: AD828AN from Analog Devices Inc.

The AD828AN is a high-performance, dual operational amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and versatile op-amp is a staple in electronic circuits where space is at a premium and high-quality signal amplification is required.

Key Features

  • Low Distortion: The AD828AN boasts exceptionally low distortion levels, making it ideal for audio applications and signal processing where maintaining signal integrity is crucial.
  • High Speed: With a fast settling time and high slew rate, the AD828AN is capable of handling rapid changes in input signals, which is essential for video electronics, data acquisition, and other dynamic systems.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to be used in a variety of high-frequency applications, ensuring that signals are amplified without loss of detail.
  • Single or Dual Supply Operation: Flexibility is provided with the ability to operate from either a single supply or dual supplies, making it adaptable to different circuit configurations.
  • Low Power Consumption: Despite its high performance, the AD828AN is designed to consume minimal power, which is beneficial for portable and battery-operated equipment.

Applications

The AD828AN is utilized across a wide array of applications where high-quality signal processing is required. It is particularly effective in:

  • Professional audio equipment
  • Video and broadcast equipment
  • Active filters and signal conditioning
  • Test and measurement instruments
  • Data acquisition systems

Technical Specifications

The AD828AN is encapsulated in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit designs. It operates over a temperature range of -40°C to +85°C, providing reliable performance in diverse environments.

Conclusion

With its exceptional performance and versatility, the AD828AN from Analog Devices Inc. is a superior choice for designers seeking a dual operational amplifier that does not compromise on quality or efficiency. Whether for professional audio, video processing, or precision instrumentation, the AD828AN delivers top-notch amplification for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess