EN
  • EN
  • DE

AD825ARZ-REEL

Part No AD825ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, General-Purpose High Speed JFET Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Slew Rate 140V/μs
Gain Bandwidth Product 26MHz
-3db Bandwidth 46MHz
Current - Input Bias 15pA
Voltage - Input Offset 1mV
Supply Current 6.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 10V ~ 36V, ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD825
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138392-AD825ARZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD825ARZ-REEL CAD Model

Description

AD825ARZ-REEL Operational Amplifier by Analog Devices Inc.

The AD825ARZ-REEL is a high-performance operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is part of the Analog Devices' product line known for its exceptional speed and accuracy, making it an ideal choice for demanding applications that require a fast settling time and low distortion.

Designed with a JFET (Junction Field-Effect Transistor) input stage, the AD825ARZ-REEL boasts a high input impedance, ensuring minimal loading on the signal source. This characteristic is particularly beneficial for high-impedance sensor interfaces and buffer amplifiers. The device operates with a single supply voltage ranging from 5V to 36V or dual supplies of ±2.5V to ±18V, providing flexibility in various circuit configurations.

The AD825ARZ-REEL comes in a compact surface-mount package, specifically the SOIC-8 (Small Outline Integrated Circuit) form factor, which is suitable for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, facilitating automated assembly processes and making it convenient for high-volume production.

With its low total harmonic distortion (THD) and a wide bandwidth of 34 MHz at a gain of +1, this op-amp is a perfect solution for high-fidelity audio applications, active filters, and fast analog-to-digital converter (ADC) drivers. Moreover, the fast slew rate of 200 V/μs enables the AD825ARZ-REEL to handle rapid signal changes with ease, which is essential for video processing, communication systems, and test equipment.

Key features of the AD825ARZ-REEL include:

  • High speed and fast settling time
  • Low distortion and high linearity
  • JFET input for high input impedance
  • Wide bandwidth and high slew rate
  • Flexible supply voltage options
  • Surface-mount SOIC-8 packaging
  • Tape and reel packaging for ease of manufacturing

Engineers and designers can rely on the AD825ARZ-REEL for applications where high-speed, precision signal processing is paramount. Analog Devices Inc.'s commitment to quality ensures that this operational amplifier delivers consistent performance and reliability across a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess