EN
  • EN
  • DE

AD823ANZ

Part No AD823ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, 16 MHz, Rail-to-Rail FET Input Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
-3db Bandwidth 16MHz
Current - Input Bias 5pA
Voltage - Input Offset 700μV
Operating Supply Current 7mA
Output Current per Channel 17mA
Dual Supply Voltage (±) 3 V ~ 36 V, ±1.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138380-AD823ANZ
Manufacturer Homepage www.analog.com
Family Name AD823
Introduction Date February 22, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD823ANZ CAD Model

Description

Product Overview: AD823ANZ from Analog Devices Inc.

The AD823ANZ is a high-performance, dual precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This op-amp is well-suited for a wide range of applications, including audio processing, active filters, and industrial control systems.

Key Features

  • Dual Supply Voltage: The AD823ANZ operates from a single supply voltage of 3 V to 36 V or dual supplies of ±1.5 V to ±18 V, providing flexibility in various circuit configurations.
  • High Output Current: With its ability to deliver a high output current, this op-amp can drive capacitive loads effectively, making it ideal for audio applications.
  • Low Noise Performance: The device exhibits low noise characteristics, which is critical for high-fidelity audio systems and precision instrumentation.
  • Fast Settling Time: The fast settling time ensures accuracy in sample-and-hold applications and analog-to-digital converters (ADCs).
  • Rail-to-Rail Output Swing: The AD823ANZ provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.

Applications

The versatility of the AD823ANZ makes it an excellent choice for a variety of applications, including:

  • Professional audio equipment
  • Active filters and signal conditioning
  • Photodiode preamplification
  • Battery-powered instruments
  • Industrial process controls

Technical Specifications

The AD823ANZ boasts impressive technical specifications that ensure reliable performance across its applications:

  • Bandwidth: 16 MHz
  • Slew Rate: 13 V/µs
  • Input Offset Voltage: 1 mV max
  • Input Bias Current: 10 nA max
  • Operating Temperature Range: -40°C to +85°C

With its combination of features and performance, the AD823ANZ from Analog Devices Inc. stands out as a robust and versatile op-amp suitable for a broad range of applications where precision and quality are paramount. Its ability to operate at low voltages while providing high output current and low noise makes it an indispensable component in both consumer and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1343 $60.5372
9+ $12.4179 $111.7611
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess