EN
  • EN
  • DE

AD8233CB-EBZ

Part No AD8233CB-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD / AD8233 Analog Front End (AFE) Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Interface
Function Analog Front End (AFE)
Utilized IC / Part AD8233
Supplied Contents Board(s)
Base Product Number AD8233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names AD8233CB-EBZ-ND,-2735-AD8233CB-EBZ,505-AD8233CB-EBZ
Standard Package 1
Win Source Part Number 1043176-AD8233CB-EBZ
Ultra Librarian 3D Model Ultra Librarian AD8233CB-EBZ CAD Model

Description

The AD8233CB-EBZ is a specialized evaluation board from Analog Devices Inc., designed to facilitate the assessment and development of the AD8233 Heart Rate Monitor Front End. This compact, low-power, single-lead, heart rate monitor analog front end is ideal for a wide range of vital sign monitoring applications.

Key Features:

  • Integrated Noise Reduction: The AD8233 incorporates a high-pass filter to eliminate motion artifacts and electrode offset potential, ensuring clean and accurate heart rate signals.
  • Low Power Consumption: With an emphasis on power efficiency, the AD8233 is suitable for portable and battery-powered applications, such as wearable health monitoring devices.
  • Flexible Power Supply: The device operates within a power supply range of 2.0 V to 3.5 V, allowing for versatile use in various system configurations.
  • Compact Design: The evaluation board is designed to be as small and as easy to use as possible, making it perfect for rapid prototyping and integration into existing systems.

Applications:

The AD8233CB-EBZ is ideal for use in medical and fitness applications, such as:

  • Portable ECG
  • Fitness and activity heart rate monitors
  • Wearable devices for vital sign monitoring
  • Remote health monitors
  • Biopotential signal acquisition applications

Technical Specifications:

The evaluation board comes with several technical specifications that make it a robust tool for developers and engineers:

  • Common-mode rejection ratio (CMRR): 80 dB (DC to 60 Hz)
  • Input referred noise: 7 μV p-p (0.5 Hz to 40 Hz)
  • Operating temperature range: -40°C to +85°C

The AD8233CB-EBZ evaluation board is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for the healthcare and fitness industries. With its high performance, ease of use, and versatility, it stands as an essential tool for professionals looking to develop advanced heart rate monitoring systems.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess