EN
  • EN
  • DE
  • IT

BQ24075QRGTRQ1

Part No BQ24075QRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.4V
Interface USB
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1154123-BQ24075QRGTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24075
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24075QRGTRQ1 CAD Model

Description

Product Overview: BQ24075QRGTRQ1 from Texas Instruments

The BQ24075QRGTRQ1 is a highly integrated and efficient solution for battery charging and power management, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This advanced chip is specifically tailored for automotive applications, meeting the rigorous quality and reliability standards required in the automotive industry. It is part of the Texas Instruments battery management product line, which is known for its performance and dependability.

With its compact QFN package, the BQ24075QRGTRQ1 provides a space-efficient design, making it an ideal choice for modern automotive electronic systems where space is at a premium. The device integrates multiple functions, including power path management, which allows the system to be powered from the adapter or a USB port while simultaneously and independently charging the battery.

Key Features

  • Input Voltage Range: The BQ24075QRGTRQ1 supports a wide input voltage range, making it versatile for various automotive power supply scenarios.
  • Charge Current Regulation: It offers programmable charge current regulation up to 1.5 A, allowing for fast and efficient battery charging.
  • Thermal Regulation: The device includes thermal regulation to protect against overheating, ensuring safe operation under varying environmental conditions.
  • Charge Status Output: An integrated charge status output provides real-time feedback on the charging process, which can be used to signal to the user or to interface with other system components.
  • High Accuracy: The BQ24075QRGTRQ1 features high accuracy current and voltage regulation, which maximizes battery life and ensures consistent charging performance.

The BQ24075QRGTRQ1 also includes safety features such as over-voltage protection, under-voltage lockout, and over-temperature protection, adding layers of security for the end application. Its power-efficient operation not only conserves energy but also minimizes heat generation, a critical aspect in enclosed automotive environments.

TI's commitment to quality is evident in the BQ24075QRGTRQ1's design, which is built to meet or exceed the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. Whether for in-vehicle infotainment systems, navigation units, or electronic control modules, the BQ24075QRGTRQ1 is an excellent choice for designers looking for a robust and efficient power management solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6280 $50.7920
34+ $2.9768 $101.2112
53+ $2.8838 $152.8414
72+ $2.7908 $200.9376
93+ $2.6978 $250.8954
125+ $2.4187 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess