EN
  • EN
  • DE

AD8232ACPZ

Part No AD8232ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single-Lead, Heart Rate Monitor Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713348-AD8232ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8232ACPZ CAD Model

Description

AD8232ACPZ Heart Rate Monitor

The AD8232ACPZ from Analog Devices Inc. is a fully integrated signal conditioning block specifically designed for ECG (electrocardiogram) and other biopotential measurement applications. It is an essential component for creating heart rate monitoring devices, thanks to its high level of integration, which simplifies design and enhances signal quality.

This compact, low-power chip is engineered to extract, amplify, and filter small biopotential signals in the presence of noisy conditions, such as those created by motion or remote electrode placement. The device is presented in a space-saving LFCSP (Lead Frame Chip Scale Package), which is ideal for portable healthcare equipment.

Key Features:

  • Integrated Noise Suppression: The AD8232ACPZ incorporates a high-pass filter to eliminate half-cell potential changes caused by motion, ensuring accurate ECG readings.
  • Low Power: Its low power requirements make it perfect for battery-powered applications, such as wearable heart rate monitors and fitness trackers.
  • High Integration: The inclusion of an amplifier, a right-leg drive circuit, and an operational amplifier enables the AD8232ACPZ to provide a complete front-end solution for ECG applications.
  • Lead-Off Detection: The chip features a lead-off detection mechanism that alerts the user if an electrode has become disconnected, ensuring continuous and reliable monitoring.
  • Flexible Operation: The device offers selectable gain, allowing customization for different types of ECG and biopotential applications.

Applications:

The AD8232ACPZ is versatile and can be used in a variety of health-related applications. It is particularly suited for:

  • Portable ECG
  • Wearable devices for heart rate monitoring
  • Fitness and activity heart rate monitors
  • Biopotential signal acquisition systems

With its robust design and performance, the AD8232ACPZ from Analog Devices Inc. is an excellent choice for developers looking to create reliable and accurate heart rate monitoring solutions.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0411 $54.3699
18+ $5.6588 $101.8584
28+ $5.4676 $153.0928
40+ $5.0853 $203.4120
52+ $4.8941 $254.4932
64+ $4.7029 $300.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,022 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess