EN
  • EN
  • DE

AD8232ACPZ-R7

Part No AD8232ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description AFE General Purpose 1 ADC 20-Pin LFCSP EP T/R / IC AFE HEART MONITOR 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ECG Front End
Applications Heart Rate Monitoring
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008395-AD8232ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8232
Introduction Date July 25, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8232ACPZ-R7 CAD Model

Description

AD8232ACPZ-R7 Heart Rate Monitor IC

The AD8232ACPZ-R7 is a high-performance, integrated signal conditioning block specifically designed for heart rate monitoring and other biopotential measurement applications. Manufactured by Analog Devices Inc., this compact, low-power chip is an ideal solution for portable medical and fitness applications where size and power efficiency are critical.

The AD8232 is an integrated signal conditioning block for ECG (electrocardiogram) and other biopotential measurement applications. It is designed to extract, amplify, and filter small biopotential signals in the presence of noisy conditions, such as those created by motion or remote electrode placement.

This system-in-package (SiP) features a two-pole high-pass filter to eliminate motion artifacts and electrode half-cell potential. The AD8232 also includes a three-pole low-pass filter with a cutoff frequency of 40Hz, which is suitable for monitoring the ECG signal. The device operates within a wide power supply range from 2.0V to 3.5V, allowing it to be used in a variety of battery-powered devices.

The AD8232ACPZ-R7 also has a fast restore feature that reduces the long-tail duration of the filtered output signal, improving responsiveness to step changes in input. This is particularly useful for heart rate monitoring systems that require quick adaptation to changing electrode conditions.

For ease of use, the AD8232ACPZ-R7 comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) which is conducive for space-constrained applications. Furthermore, it has an operational temperature range of -40°C to +85°C, making it versatile for various environmental conditions.

With its integrated features and robust design, the AD8232ACPZ-R7 from Analog Devices Inc. is a sophisticated yet straightforward solution for developers looking to create reliable and efficient heart rate monitoring systems.

Note: Before integrating this IC into a medical device, it is crucial to ensure compliance with the relevant medical standards and certifications.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6598 $50.9382
19+ $5.3015 $100.7285
30+ $5.1224 $153.6720
42+ $4.7642 $200.0964
55+ $4.5851 $252.1805
69+ $4.4060 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess