EN
  • EN
  • DE

AD8231ACPZ-R7

Part No AD8231ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 7MHZ RRO 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 250pA
Voltage - Input Offset 4μV
Operating Supply Current 4mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 5 V, ±1.5 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 008394-AD8231ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Industrial, Automation & Process Control, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian AD8231ACPZ-R7 CAD Model

Description

AD8231ACPZ-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8231ACPZ-R7 is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This advanced amplifier is tailored for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems, where accuracy and stability are paramount.

With its low offset voltage, low noise, and low temperature drift, the AD8231ACPZ-R7 ensures a high degree of precision in measurement tasks. It operates within a supply voltage range of 1.8 V to 5.5 V, making it suitable for both battery-powered devices and standard industrial voltages, providing design flexibility for engineers.

The device features a programmable gain array, allowing users to select gain settings from 1 to 128 in binary steps, which can be easily configured via digital logic inputs. This flexibility in gain adjustment makes the AD8231ACPZ-R7 an ideal choice for applications requiring dynamic range adjustments without the need for external components or complex circuitry.

One of the standout features of the AD8231ACPZ-R7 is its low power consumption, drawing a maximum quiescent current of only 350 µA. This characteristic is especially beneficial for portable and remote sensing applications where power efficiency is crucial. Moreover, the amplifier comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to high-density circuit designs.

The AD8231ACPZ-R7 also includes a reference pin to set an arbitrary output voltage, further enhancing its versatility. Additionally, the amplifier's rail-to-rail output stage ensures maximum dynamic range, which is especially useful when interfacing with analog-to-digital converters (ADCs).

For engineers looking for reliability and precision, the AD8231ACPZ-R7 from Analog Devices Inc. is a top-tier choice that promises to deliver superior performance in a wide array of instrumentation and measurement applications.

Key Features:

  • Low offset voltage
  • Low noise and low temperature drift
  • Programmable gain from 1 to 128
  • Low power consumption: 350 µA max quiescent current
  • Wide supply voltage range: 1.8 V to 5.5 V
  • Compact LFCSP package
  • Rail-to-rail output
  • Reference pin for output voltage setting

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess