EN
  • EN
  • DE

AD8228ARMZ-R7

Part No AD8228ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Gain Drift Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Slew Rate 2.5V/μs
-3db Bandwidth 650kHz
Current - Input Bias 500pA
Voltage - Input Offset 90μV
Supply Current 850μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8228
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138364-AD8228ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8228ARMZ-R7 CAD Model

Description

AD8228ARMZ-R7 High Gain Precision Instrumentation Amplifier

The AD8228ARMZ-R7 is a robust, high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This precision amplifier is part of the AD8228 series, renowned for its high gain accuracy and ease of use in a wide range of industrial, medical, and automation applications.

With a fixed gain of 1000 V/V, the AD8228ARMZ-R7 ensures excellent gain stability and minimizes the need for external components, thereby simplifying circuit design and reducing board space. Its high gain precision is complemented by a low input offset voltage and low noise, making it an ideal choice for small signal amplification in measurement and control systems.

The device operates over a wide single-supply range from 4.5 V to 30 V, or dual supplies of ±2.25 V to ±15 V, providing designers with flexibility in various power supply configurations. Additionally, the AD8228ARMZ-R7 features a high common-mode rejection ratio (CMRR) over a wide frequency range, which is critical for applications in noisy environments where common-mode signals are prevalent.

Key features of the AD8228ARMZ-R7 include:

  • Fixed gain of 1000 V/V
  • Low input offset voltage
  • Low noise
  • Wide power supply range
  • High CMRR over frequency
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant
  • Supplied in a compact 8-lead MSOP package

This instrumentation amplifier is suitable for a variety of applications, including precision data acquisition systems, medical instrumentation, strain gauge amplifiers, and industrial process controls. Its high level of integration and performance makes it a reliable choice for demanding applications that require accurate and stable signal conditioning.

The AD8228ARMZ-R7 is available in a miniaturized 8-lead MSOP package, which is ideal for space-constrained applications. It is also specified over the extended industrial temperature range, ensuring reliable operation in challenging thermal environments. The product's quality and reliability are backed by Analog Devices Inc.'s commitment to high manufacturing standards and rigorous testing procedures.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4629 $51.7032
19+ $5.3029 $100.7551
30+ $5.1372 $154.1160
41+ $4.9715 $203.8315
53+ $4.8058 $254.7074
70+ $4.3086 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess