EN
  • EN
  • DE

AD8226ARMZ

Part No AD8226ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.5MHZ RRO 8MSOP / INST Amp Single R-R O/P ±18V/36V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 20nA
Voltage - Input Offset 100μV
Operating Supply Current 350μA
Channel Output Current 13mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 088852-AD8226ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8226
Introduction Date October 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8226ARMZ CAD Model

Description

AD8226ARMZ: Robust, Low Power Instrumentation Amplifier by Analog Devices Inc.

The AD8226ARMZ is a high-performance instrumentation amplifier designed by Analog Devices Inc., a leading name in the semiconductor industry. This precision amplifier is particularly known for its robust design, low power consumption, and ease of use, making it an ideal choice for a wide range of applications, including medical devices, industrial control systems, and precision data acquisition.

Key Features and Benefits

  • Wide Supply Range: The AD8226ARMZ operates on a supply voltage range of 1.8 V to 36 V, or ±0.9 V to ±18 V, which allows it to be used in both low-voltage and standard systems.
  • Low Power Consumption: With a quiescent current of only 750 μA (maximum), this amplifier is designed for battery-powered and portable applications where power efficiency is crucial.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (minimum) up to 10 kHz, the AD8226ARMZ ensures accurate measurements in environments with significant common-mode noise.
  • Adjustable Gain: Users can set the gain from 1 to 1000 with a single external resistor, providing flexibility and precision in signal amplification.
  • Robustness: The AD8226ARMZ is designed to handle up to ±40 V of overvoltage conditions, making it resilient in harsh electrical environments.
  • Rail-to-Rail Output: The output of the amplifier can swing close to the rails, maximizing the dynamic range in low-voltage applications.

Applications

The AD8226ARMZ is well-suited for a variety of applications where accuracy and reliability are paramount. Its features make it a perfect fit for:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Strain gauge amplifiers
  • Transducer interfaces
  • Precision data acquisition systems
  • Battery-powered and portable equipment

Package and Quality

The AD8226ARMZ comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is no exception, offering reliable performance for critical applications.

With its combination of low power, high accuracy, and ease of use, the AD8226ARMZ from Analog Devices Inc. stands out as a versatile solution for instrumentation amplification needs across various industries.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2875 $50.3250
47+ $2.1427 $100.7069
73+ $2.0703 $151.1319
104+ $1.9256 $200.2624
135+ $1.8532 $250.1820
169+ $1.7808 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,360 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess