EN
  • EN
  • DE

AD8224HBCPZ-R7

Part No AD8224HBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.5MHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 175μV
Operating Supply Current 750μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767589-AD8224HBCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8224
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8224HBCPZ-R7 CAD Model

Description

AD8224HBCPZ-R7: High-Performance Instrumentation Amplifier

The AD8224HBCPZ-R7 is a high-precision instrumentation amplifier manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to offer a perfect blend of accuracy, low noise, and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Precision Performance: The AD8224HBCPZ-R7 boasts a high gain accuracy and low distortion, making it ideal for applications that require precise signal amplification.
  • Low Noise: With its low input noise specifications, this instrumentation amplifier ensures a clean signal amplification, which is critical for high-performance applications.
  • Flexible Gain Settings: The device features user-selectable gain settings that can be adjusted via external resistors, providing versatility and customization for various applications.
  • Low Offset Voltage: The low input offset voltage of the AD8224HBCPZ-R7 reduces the need for external calibration and simplifies circuit design.
  • Single-Supply Operation: This amplifier is capable of operating from a single supply, which is beneficial for portable and compact designs.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8224HBCPZ-R7 maximizes dynamic range, especially important in single-supply operations and low-voltage applications.
  • Robust Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8224HBCPZ-R7 is designed for space-constrained applications while providing excellent thermal performance.

Applications

The AD8224HBCPZ-R7 is well-suited for a variety of applications, including:

  • Medical Devices: ECG, EEG, patient monitoring systems.
  • Industrial Automation: Process control systems, PLCs, and transducer interfaces.
  • Automotive Systems: Sensor signal conditioning, battery management, and diagnostic equipment.
  • Consumer Electronics: High-fidelity audio processing and precision sensors.

With its combination of performance, versatility, and reliability, the AD8224HBCPZ-R7 from Analog Devices Inc. is an excellent choice for designers who require a high-quality instrumentation amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9384 $91.8768
3+ $37.6931 $113.0793
5+ $36.5152 $182.5760
6+ $35.3373 $212.0238
8+ $34.1594 $273.2752
10+ $30.6256 $306.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess