EN
  • EN
  • DE

AD8220WARMZ

Part No AD8220WARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JFET Input Instrumentation Amplifier with Rail-to-Rail Output in MSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 25pA
Voltage - Input Offset 250μV
Operating Supply Current 750μA
Output Current per Channel 15mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138340-AD8220WARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8220
Introduction Date August 15, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8220WARMZ CAD Model

Description

Product Overview: AD8220WARMZ

The AD8220WARMZ is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This particular model is well-suited for applications that require accurate, low noise amplification of small signals in challenging environments.

Key Features

  • Precision Performance: The AD8220WARMZ offers excellent accuracy and stability, making it ideal for precision measurement applications.
  • Wide Supply Range: It can operate from a single supply of 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, providing flexibility in various power environments.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (min) at G = 1, it can reject common-mode noise effectively, which is crucial for applications in noisy environments.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance.
  • High Gain Accuracy: With a gain accuracy of ±0.95% (max) and gain set by a single external resistor (G = 1 to 1000), it provides precise amplification for a wide range of signals.
  • Robust Industrial Temperature Range: The device is rated for operation between -40°C to +125°C, ensuring reliability under extreme conditions.

Applications

The AD8220WARMZ is versatile and can be used in various industrial and medical applications, including:

  • Pressure and strain gauge amplifiers
  • Medical instrumentation
  • Thermocouple amplifiers
  • Industrial process controls
  • Precision data acquisition systems

Product Specifications

This model comes in a compact MSOP-8 package, which is suitable for space-constrained applications. Its robust design ensures that it maintains its performance over a wide range of operating conditions and the lifetime of the device. The AD8220WARMZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications.

For engineers and designers looking for a dependable instrumentation amplifier with a strong balance of performance and versatility, the AD8220WARMZ from Analog Devices Inc. is an excellent choice that will meet and exceed expectations in precision signal amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2919 $61.1676
8+ $12.5472 $100.3776
13+ $12.1551 $158.0163
18+ $11.7630 $211.7340
22+ $11.3709 $250.1598
30+ $10.1946 $305.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess