EN
  • EN
  • DE

AD8215YRZ-RL

Part No AD8215YRZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description High Voltage, Current Shunt Monitor | IC CURRENT MONITOR 0.15% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.15%
Parts Input Voltage (V) -2V ~ 65V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8215
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138336-AD8215YRZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8215YRZ-RL CAD Model

Description

AD8215YRZ-RL: High Voltage, Precision Current Sense Amplifier from Analog Devices Inc.

The AD8215YRZ-RL from Analog Devices Inc. is a high-performance, precision current sense amplifier that is designed to offer an accurate, easy-to-use solution for applications requiring current monitoring. This device is part of a family of high voltage, bidirectional current shunt monitors that provide an analog voltage output proportional to the measured current. The AD8215YRZ-RL is available in a compact SOIC package, making it suitable for space-constrained applications.

With a wide input common-mode voltage range of -2 V to +65 V, the AD8215YRZ-RL is versatile and can be used in a variety of applications, including motor control, power management, and battery monitoring. This range allows the device to function in environments with high-side or low-side sensing, and it can handle transient overvoltages, making it robust for industrial applications.

The precision of the AD8215YRZ-RL is one of its key features. It boasts a typical offset voltage of just 250 μV and an offset drift of less than 2 μV/°C. This ensures accurate current measurement over a wide temperature range, which is critical for consistent performance in systems that operate in varying environmental conditions. The device also offers a high level of integration, with a fixed gain of 20 V/V, minimizing the need for additional external components and simplifying the design process.

For enhanced safety, the AD8215YRZ-RL includes overcurrent detection, which can be used to trigger protective mechanisms in the event of fault conditions. The fast response time of the current sense amplifier enables quick reaction to prevent damage to the system. Additionally, the device's low quiescent current helps in reducing power consumption, making it suitable for power-sensitive applications.

Overall, the AD8215YRZ-RL from Analog Devices Inc. is a reliable and precise solution for current sensing needs. Its robustness, accuracy, and ease of use make it an ideal choice for engineers looking to monitor current in their designs, whether it's for industrial automation, automotive systems, or energy management.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3500 $50.7000
5+ $20.8000 $104.0000
8+ $20.1500 $161.2000
11+ $19.5000 $214.5000
14+ $18.8500 $263.9000
18+ $16.9000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess