AD8213WYRMZ-RL: High Voltage, Precision Current Shunt Monitor from Analog Devices Inc.
The AD8213WYRMZ-RL is a state-of-the-art current shunt monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to accurately measure voltage across shunts at common-mode voltages from -2 V to +65 V, catering to a wide range of applications such as automotive, power management, and industrial systems.
Key Features:
- Wide Common-Mode Range: The AD8213 operates at common-mode voltages from -2 V to +65 V, ensuring versatility in various operating environments.
- High Accuracy: With its precision design, the device offers an accurate current measurement solution for monitoring shunt resistors.
- Low Offset Voltage: The low offset voltage minimizes error in current measurements, enhancing the overall reliability of the system.
- High Bandwidth: The device features a high bandwidth, which makes it suitable for capturing fast transient events that occur in the system.
- Supply Voltage Range: It operates on a supply voltage range from 4.5 V to 5.5 V, compatible with many standard power supplies.
Applications:
- Automotive battery management systems
- Power supply monitoring
- Overcurrent detection
- Industrial process control
- Portable instrumentation
The AD8213WYRMZ-RL is available in a compact, 8-lead MSOP package with an exposed pad for enhanced thermal performance. The device is also offered in reel packaging, denoted by the "-RL" suffix, which facilitates efficient manufacturing processes for large volume production.
Analog Devices Inc. is known for its commitment to high-quality products, and the AD8213WYRMZ-RL is no exception. With its robust design and precise functionality, this current shunt monitor stands out as an excellent choice for any application requiring accurate current sensing and monitoring.