EN
  • EN
  • DE

CLM-110-02-F-D-P-TR

Part No CLM-110-02-F-D-P-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN RCPT 20POS 0.039 GOLD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 20 Position Receptacle Connector 0.039" (1.00mm) Surface Mount Gold
Manufacturer Samtec Inc.
Series CLM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Family Name CLM-110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SAM13443DKR, CLM-110-02-F-D-P-TR-ND, SAM13443TR, SAM13443CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866839-CLM-110-02-F-D-P-TR
Ultra Librarian 3D Model Ultra Librarian CLM-110-02-F-D-P-TR CAD Model

Description

The CLM-110-02-F-D-P-TR is a connector from Samtec's CLM series. This is a high-density, hermaphroditic, surface mount edge card socket designed for board-to-board connections. It provides a reliable and space-saving interconnect solution for various applications.

Applications

  • Board-to-board connections
  • High-density electronic packaging
  • Medical equipment
  • Telecommunications equipment
  • Industrial automation

Features

  • Number of positions: 20 (10 per row, double row)
  • Pitch: 0.8 mm
  • Mating interface: Edge card
  • Termination style: Surface mount (SMT)
  • Body orientation: Vertical
  • Housing material: Liquid Crystal Polymer (LCP)
  • Contact material: Phosphor Bronze
  • Plating: Gold over Nickel
  • Packaging: Tape & Reel (TR)

Benefits

  • High-density interconnect: Enables more connections in less space
  • Hermaphroditic design: Reduces inventory by allowing the same connector to be used on both boards
  • Surface mount termination: Facilitates automated assembly processes
  • Durable construction: Ensures reliable performance in demanding environments
  • Gold plating: Provides excellent conductivity and corrosion resistance

Technical Specifications

The CLM-110-02-F-D-P-TR connector features a 0.8 mm pitch and a double-row configuration with 20 total positions. It is designed for surface mount termination and has a vertical body orientation. The housing is made of LCP, a high-performance thermoplastic that offers excellent electrical and mechanical properties. The contacts are made of phosphor bronze, a durable and conductive material, and are plated with gold over nickel to provide superior conductivity and corrosion resistance. The connector is packaged on tape and reel for automated assembly.

The hermaphroditic design of this connector eliminates the need for separate male and female connectors, simplifying inventory management and reducing costs. Its high-density configuration makes it ideal for applications where space is limited, while its durable construction ensures reliable performance in demanding environments.

You May Also Be Interested in

Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess