EN
  • EN
  • DE

AD8210WYRZ-RL

Part No AD8210WYRZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8SOIC / High Voltage, Bidirectional Current Shunt Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.7%
Voltage - Input -2V ~ 65V
Current - Output 5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8210
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806578-AD8210WYRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8210WYRZ-RL CAD Model

Description

Analog Devices Inc. AD8210WYRZ-RL High Voltage Current Shunt Monitor

The AD8210WYRZ-RL from Analog Devices Inc. is a high-performance, high voltage current shunt monitor that offers a simple and effective solution for measuring current in a wide range of applications. Designed to be used with a current sensing resistor, this device translates differential voltage signals to a single-ended output with a fixed gain of 20 V/V. Its robust design allows for accurate current measurement in systems with common-mode voltages ranging from -2 V to +65 V, making it suitable for automotive, industrial, and power management systems.

This current shunt monitor is available in a compact SOIC-8 package, which is ideal for space-constrained applications. The AD8210WYRZ-RL is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Key features of the AD8210WYRZ-RL include:

  • High Common-Mode Voltage Range: Operates with common-mode voltages from -2 V to +65 V, providing versatility in various applications.
  • Fixed Gain: A fixed gain of 20 V/V ensures consistent and predictable amplification of the differential input signal.
  • High Accuracy: Precision engineering offers excellent accuracy in current measurement, critical for monitoring and control systems.
  • Wide Temperature Range: With an operating temperature range of -40°C to +125°C, it is suitable for use in extreme conditions.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in current measurement.
  • Robust Package: Housed in a durable SOIC-8 package, it ensures a compact footprint and reliable interconnections.

The AD8210WYRZ-RL is a versatile component that simplifies the design of current sensing circuits by eliminating the need for multiple discrete components. Its ease of use, combined with high accuracy and a wide operating voltage range, makes it an excellent choice for engineers looking to implement current monitoring in their designs with minimal hassle.

Whether used in power supply units, motor controls, battery management systems, or overcurrent protection circuits, the AD8210WYRZ-RL by Analog Devices Inc. stands out as a reliable and efficient solution for current sensing requirements.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess