EN
  • EN
  • DE

CY7C13125V18-250BZC

Part No CY7C13125V18-250BZC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821398-CY7C13125V18-250BZC
Ultra Librarian 3D Model Ultra Librarian CY7C13125V18-250BZC CAD Model

Description

The CY7C13125V18-250BZC is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory). This SRAM is designed to provide very fast data access and high bandwidth, making it suitable for demanding applications in networking, telecommunications, and high-performance computing.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • High-Performance Computing Servers
  • Cache Memory Applications
  • Data Acquisition Systems

Features

  • Operating Frequency: Up to 250 MHz
  • Access Time: Very Fast
  • Pipelined Burst Architecture
  • 18-bit Data Width
  • 2.5V or 3.3V Power Supply Options
  • Available in a BGA (Ball Grid Array) Package

Benefits

  • High Bandwidth: Pipelined burst architecture enables high data throughput, essential for bandwidth-intensive applications.
  • Fast Access Time: Ensures rapid data retrieval, reducing latency and improving system performance.
  • Flexible Voltage Options: Supports both 2.5V and 3.3V power supplies, offering compatibility with a variety of system designs.
  • Compact Footprint: BGA package provides a space-saving solution for high-density board layouts.
  • Reliable Operation: Designed for high-reliability performance in demanding environments.

Additional Details

The CY7C13125V18-250BZC offers high-speed synchronous operation and leverages Cypress's advanced SRAM technology to achieve exceptional performance. The pipelined burst architecture allows for continuous data transfers, optimizing system efficiency. This SRAM is an ideal solution for applications requiring high bandwidth and fast access times. The 18-bit data width is suitable for a variety of data processing and communication tasks. It offers a robust and reliable memory solution for demanding applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess