EN
  • EN
  • DE

H5TC8G83MMR-H9A

Part No H5TC8G83MMR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 1Gx8 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940497-H5TC8G83MMR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC8G83MMR-H9A CAD Model

Description

The Hynix H5TC8G83MMR-H9A is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip that provides substantial memory capacity and bandwidth for demanding applications. It's produced by Hynix Semiconductor, a leading global memory manufacturer.

Applications

  • High-End Desktop PCs: Used as primary system memory to improve performance when running demanding applications.
  • Server Systems: Provides ample memory capacity to handle server workloads and virtualization.
  • Workstations: Supports memory-intensive tasks such as video editing, 3D rendering, and scientific simulations.
  • Gaming Computers: Increases frame rates and enhances the overall gaming experience by providing enough memory for textures and assets.
  • Industrial Computers: Used in industrial applications requiring reliable and high-performance memory.

Features

  • 8Gb Density: Offers a large memory capacity in a single chip, allowing for higher density memory configurations.
  • DDR3 Technology: Provides high-speed data transfer rates compared to earlier memory technologies.
  • FBGA Package: Uses a fine-pitch ball grid array package for efficient board mounting and thermal management.
  • Operating Temperature: Designed to function within a specified temperature range for reliable performance.
  • Low Power Consumption: Optimizes power consumption to reduce energy usage and heat generation.

Benefits

  • Increased System Performance: Enables faster application loading, smoother multitasking, and better overall system responsiveness.
  • Greater Memory Capacity: Allows for working with larger datasets, complex applications, and virtual machines.
  • Improved Gaming Performance: Enhances frame rates and reduces lag in graphics-intensive games.
  • Enhanced Server Capacity: Supports more virtual machines and heavier workloads in server environments.
  • Energy Efficiency: Reduces power consumption and heat generation, contributing to lower energy costs and improved system reliability.

Additional Details

The H5TC8G83MMR-H9A operates at voltage levels conforming to the DDR3 standard. Timing parameters are critical to system stability and performance and are typically configured by the system's BIOS or memory controller. The chip's internal architecture incorporates multiple memory banks, enabling parallel data access for higher throughput. The 'H9A' speed grade indicates a specific performance level within the DDR3 specification. For comprehensive technical details, including voltage requirements, timing parameters, and thermal characteristics, consult the official Hynix datasheet.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess