EN
  • EN
  • DE

AD8200

Part No AD8200
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Common-Mode Voltage, Single Supply Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138318-AD8200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8200 CAD Model

Description

Introducing the AD8200 High Precision Operational Amplifier

The AD8200 from Analog Devices Inc. is a robust, high precision operational amplifier designed for industrial and automotive applications. This single-supply amplifier is optimized for low voltage operation, with a supply range of 4.5 V to 36 V, making it an ideal choice for battery-powered systems and automotive electronics where power efficiency and reliability are critical.

Key Features

  • Wide Supply Range: The AD8200 can operate from a single supply voltage ranging from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, providing flexibility in various application environments.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 86 dB (min) at G = 1, the AD8200 ensures accuracy and stability in the presence of common-mode noise, a common challenge in industrial settings.
  • Low Input Bias Current: The device features a low input bias current of only 250 nA maximum, which is critical for high-impedance sensor interfaces and precision applications.
  • High Gain Bandwidth Product: The AD8200 offers a gain bandwidth product of 800 kHz, allowing it to handle a wide range of frequencies for versatile signal processing.
  • Robust ESD Protection: The operational amplifier is equipped with ESD protection circuitry, capable of withstanding electrostatic discharges up to 6 kV, ensuring durability and longevity in harsh environments.

Applications

The AD8200 is particularly suited for automotive and industrial applications where high precision and robustness are required. It is commonly used in:

  • Current Sensing
  • Battery Management Systems
  • Motor Control
  • Data Acquisition Systems
  • Power Supply Control

Its ability to operate over a wide range of temperatures from -40°C to +125°C makes the AD8200 a reliable choice for outdoor and automotive applications that must withstand extreme conditions.

With its combination of precision, power efficiency, and robustness, the AD8200 from Analog Devices Inc. is a versatile component that enhances the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8905 $62.6715
7+ $17.1414 $119.9898
11+ $16.6054 $182.6594
15+ $16.0695 $241.0425
19+ $15.5348 $295.1612
25+ $13.9270 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess