EN
  • EN
  • DE
  • IT

AD8200-CSURF

Part No AD8200-CSURF
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0521+Rohs
Reference case CHIP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751722-AD8200-CSURF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8200-CSURF CAD Model

Description

The AD8200-CSURF is a high precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications that demand accuracy and stability. This op-amp is a part of Analog Devices' renowned series of amplifiers which are well-known for their performance and reliability.

Key Features

  • High Accuracy: The AD8200-CSURF boasts excellent accuracy specifications, ensuring that signal amplification is precise and consistent.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier is suitable for high-speed applications, allowing signals to be processed quickly without significant delay.
  • Low Noise: The device exhibits low noise characteristics, making it ideal for sensitive applications where signal integrity is critical.
  • Low Offset Voltage: The low input offset voltage minimizes error and drift in the signal processing, enhancing the overall system performance.
  • Single Supply Operation: The AD8200-CSURF is designed to operate from a single power supply, simplifying the power design in many circuit configurations.
  • Robust Construction: Encased in a CSURF package, the AD8200-CSURF is built to withstand challenging environmental conditions, ensuring durability and long-term performance.

Applications

The versatility of the AD8200-CSURF makes it suitable for a variety of applications, including but not limited to:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Analog-to-digital converters
  • Filter circuits
  • Audio electronics
  • Medical equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet stringent industry standards. The AD8200-CSURF operational amplifier is no exception, with its design and manufacturing processes ensuring that it delivers consistent and reliable performance. Whether for commercial, industrial, or high-end consumer electronics, the AD8200-CSURF is a trusted choice for designers looking for an op-amp with superior characteristics.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess