Product Overview: AD8196ACPZ-R7 from Analog Devices Inc.
The AD8196ACPZ-R7 is a high-performance HDMI/DVI switch manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product stands out for its ability to provide seamless switching between multiple HDMI/DVI inputs, making it an essential component for advanced digital video and audio systems.
Key Features
- High Bandwidth: Supports HDMI 1.3 and DVI 1.0 specifications, capable of handling up to 2.25 Gbps per channel, which is suitable for 1080p Full HD video and higher resolutions.
- Deep Color Support: Accommodates 12-bit per channel (36-bit total) deep color depth for high-quality video reproduction.
- Audio Return Channel: Facilitates the transmission of audio data in both directions, allowing the TV's audio to be sent back to an A/V receiver or soundbar.
- Low Crosstalk: Engineered to minimize signal interference, ensuring clear and reliable audio and video signals.
- Integrated Equalization: Features on-chip equalization to compensate for signal degradation over long cable runs.
- Multiple Inputs: Equipped with 4 HDMI/DVI inputs, providing flexibility for various source devices.
Applications
The AD8196ACPZ-R7 is designed for a wide range of applications where high-quality video switching is required. It is ideal for:
- Audio/Video receivers
- Digital signage systems
- Home theater systems
- Professional video editing and broadcast equipment
- KVM (Keyboard, Video, Mouse) switches
Product Specifications
The AD8196ACPZ-R7 comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant. It operates over a temperature range of -40°C to +85°C, making it suitable for use in diverse environments. The product is also available in tape and reel packaging, denoted by the "-R7" suffix, which facilitates efficient assembly during the manufacturing process.
By integrating the AD8196ACPZ-R7 into your system, you can expect reliable performance and high-quality video and audio signal management, backed by the innovation and quality of Analog Devices Inc.