EN
  • EN
  • DE

AD817JN

Part No AD817JN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043168-AD817JN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD817JN CAD Model

Description

Product Overview: AD817JN from Analog Devices Inc.

The AD817JN is a high-speed, low-power operational amplifier manufactured by Analog Devices Inc., a leader in the field of precision high-performance electronics. This component is designed to cater to a wide range of applications, including telecommunications, video and audio processing, and test equipment. It is well-suited for tasks that require high speed, such as active filters, data and telecommunications systems, and A/D drivers.

Key Features

  • High Speed: With a slew rate of 300 V/μs and a gain bandwidth product of 50 MHz, the AD817JN is capable of handling rapid signal changes with ease, making it ideal for video applications and fast data acquisition systems.
  • Flexible Power Supply: The operational amplifier can operate with a dual supply voltage ranging from ±5 V to ±15 V or a single supply voltage from 10 V to 30 V, providing versatility in different circuit configurations.
  • Low Distortion: The device offers low distortion performance, which is essential for high-fidelity audio processing and other applications where signal integrity is paramount.
  • Robust Output Drive: Capable of delivering output currents up to 50 mA, the AD817JN can drive capacitive loads effectively, which is a significant asset in buffer and cable driver applications.

Applications

  • Professional video equipment
  • Audio and video broadcasting systems
  • Active filters and signal conditioning
  • Data acquisition systems
  • Telecommunications equipment
  • ADC/DAC buffers

The AD817JN is available in an 8-pin PDIP (Plastic Dual In-line Package), making it compatible with standard breadboards and sockets for easy integration into prototypes and final products. Its robust design ensures reliable performance even in demanding environments.

Whether for professional audio-video systems, high-speed data processing, or precise instrumentation, the AD817JN operational amplifier from Analog Devices Inc. stands out as a superior choice for designers seeking exceptional speed and performance in their electronic circuits.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess