EN
  • EN
  • DE

AD8143ACPZ

Part No AD8143ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816614-AD8143ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8143ACPZ CAD Model

Description

Product Overview: AD8143ACPZ by Analog Devices Inc.

The AD8143ACPZ is a high-performance triple differential receiver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically tailored for receiving red, green, and blue (RGB) signals over twisted pair cables or any other differential transmission media. The AD8143ACPZ is part of Analog Devices' extensive range of interface and connectivity solutions, offering superior signal integrity and ease of use for a variety of applications.

Key Features:

  • High-Speed Operation: The AD8143ACPZ is capable of handling high bandwidth signals, making it ideal for high-resolution video and high-speed data transmission.
  • Triple Differential Receivers: Equipped with three independent differential receivers, it is perfect for RGB and other multi-channel applications, providing excellent common-mode rejection.
  • Integrated High-Pass Filters: The built-in high-pass filters help to eliminate noise and offset, ensuring clear and stable video signals.
  • Adjustable Gain: Gain can be adjusted via external resistors, allowing users to fine-tune the signal strength for optimal performance.
  • Wide Common-Mode Range: The device operates effectively over a wide common-mode voltage range, enhancing its flexibility in various system configurations.

Applications:

  • Professional video equipment
  • KVM (Keyboard, Video, Mouse) extenders
  • Video projectors and displays
  • Digital signage
  • Security and surveillance systems

Technical Specifications:

  • Part Number: AD8143ACPZ
  • Package: 64-lead LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V

The AD8143ACPZ is a robust solution for high-fidelity video signal reception and is available in a compact, surface-mount package that is suitable for space-constrained applications. Its reliability and performance make it an excellent choice for designers looking to enhance their video and data communication systems.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6814 $62.4954
25+ $4.6616 $116.5400
39+ $4.5161 $176.1279
53+ $4.3705 $231.6365
69+ $4.2250 $291.5250
92+ $3.7884 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess