EN
  • EN
  • DE

AD8132WARMZ(H14)

Part No AD8132WARMZ(H14)
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172088-AD8132WARMZ(H14)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8132WARMZ(H14) CAD Model

Description

Product Overview: AD8132WARMZ(H14) from Analog Devices Inc.

The AD8132WARMZ(H14) is a high-performance differential amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular model is renowned for its exceptional signal fidelity and low distortion, making it an ideal choice for a wide range of applications that require the processing of high-speed signals.

Key Features

  • High-Speed Operation: The AD8132WARMZ(H14) is capable of delivering fast settling times and high-speed performance, which is crucial for applications such as high-speed data acquisition systems, communication infrastructure, and video processing.
  • Low Distortion: With a design focused on minimizing distortion, this differential amplifier ensures that the integrity of the signal is preserved, providing cleaner and more accurate outputs.
  • Wide Bandwidth: It offers a wide bandwidth that allows it to handle a broad range of frequencies without compromising signal quality, making it versatile for different technological uses.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Robust Packaging: The H14 package ensures that the device is durable and can withstand the rigors of industrial environments.

Applications

The AD8132WARMZ(H14) is suitable for various high-demand applications, including:

  • Differential signal processing
  • ADC driver circuits
  • Twisted pair cable driving
  • Wireless infrastructure
  • Professional video electronics

Technical Specifications

Some of the technical specifications of the AD8132WARMZ(H14) include:

  • Supply Voltage: Single supply operation
  • Package: H14 packaging for enhanced durability
  • Manufacturer: Analog Devices Inc.

In summary, the AD8132WARMZ(H14) from Analog Devices Inc. is a highly capable differential amplifier that provides the performance needed for high-speed and high-fidelity signal processing. Its robust design and flexible operation make it an excellent choice for engineers and designers looking for a reliable component that can deliver consistent results in demanding applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8660 $52.7940
21+ $4.8132 $101.0772
33+ $4.6628 $153.8724
45+ $4.5124 $203.0580
58+ $4.3619 $252.9902
77+ $3.9107 $301.1239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess