EN
  • EN
  • DE

AD80206ABCPZ-125

Part No AD80206ABCPZ-125
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description COMPLETE 14-BIT CMOS DAC,PACKAGE MATERIAL CHANGES FOR SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171988-AD80206ABCPZ-125
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD80206ABCPZ-125 CAD Model

Description

Product Overview: AD80206ABCPZ-125 by Analog Devices Inc.

The AD80206ABCPZ-125 is a high-performance, mixed-signal integrated circuit designed and manufactured by Analog Devices Inc. This advanced product is engineered to meet the rigorous demands of modern electronic systems, providing a versatile solution for a wide range of applications, including communications, automotive, industrial, and healthcare technologies.

Key Features:

  • High Precision: The AD80206ABCPZ-125 is built for accuracy, offering precise signal processing capabilities that ensure reliable performance in critical applications.
  • Wide Frequency Range: This component operates effectively across a broad spectrum of frequencies, making it suitable for various high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD80206ABCPZ-125 helps to reduce the overall power requirements of the systems it is integrated into, which is particularly important for battery-powered and portable devices.
  • Robust Design: Analog Devices Inc. is known for its commitment to quality and reliability, and the AD80206ABCPZ-125 is no exception. It is built to withstand challenging environmental conditions, ensuring long-term stability and performance.
  • Compact Form Factor: The package type of the AD80206ABCPZ-125 is LFCSP, which is designed to occupy minimal space on a printed circuit board (PCB), allowing for more compact and integrated system designs.

Applications:

The versatility of the AD80206ABCPZ-125 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Wireless and wired communication infrastructure
  • Advanced radar and navigation systems
  • Medical imaging equipment
  • Industrial control and automation systems

Technical Specifications:

The AD80206ABCPZ-125 boasts technical specifications that ensure top-notch performance:

  • Supply Voltage: Specified for optimal operation
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Package / Case: LFCSP (Lead Frame Chip Scale Package)
  • Quality and Reliability: Manufactured to the highest standards of Analog Devices Inc.

Analog Devices Inc.'s AD80206ABCPZ-125 is a testament to the company's dedication to innovation and excellence in the field of mixed-signal processing. Whether for industrial, automotive, communication, or medical applications, this product delivers the performance and reliability that professionals depend on.

You May Also Be Interested in

Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
EPCOS (TDK)
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8992 $83.8992
2+ $68.8403 $137.6806
3+ $66.6885 $200.0655
4+ $64.5379 $258.1516
5+ $62.3862 $311.9310
7+ $55.9332 $391.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess