EN
  • EN
  • DE

AD812AR-EBZ

Part No AD812AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD812AR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Video
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767568-AD812AR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD812
Introduction Date February 28, 1996
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD812AR-EBZ CAD Model

Description

The AD812AR-EBZ is a high-performance, dual operational amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This product integrates two independent op-amps into a single package, providing a compact solution for a variety of applications such as audio and video amplification, active filters, and voltage followers.

Key Features

  • High Output Current: Capable of delivering an output current of up to 50mA, making it suitable for driving a wide range of loads.
  • Wide Bandwidth: Offers a bandwidth of 50MHz, which ensures high-speed performance and is ideal for video processing applications.
  • Low Distortion: Provides low distortion levels, resulting in clear and accurate signal amplification.
  • High Slew Rate: Features a high slew rate of 200 V/µs, allowing the device to respond quickly to changes in the input signal.
  • Flexible Power Supply: Can operate with a dual supply voltage ranging from ±2.5V to ±6V or a single supply voltage from 5V to 12V, providing versatility in different circuit configurations.

Applications

  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Professional cameras and high-definition video equipment
  • Test and measurement instruments
  • Communication systems

Quality and Reliability

The AD812AR-EBZ is constructed with Analog Devices Inc.'s commitment to quality and reliability. The device undergoes rigorous testing to ensure it meets the highest industry standards for performance and durability. Whether for professional or hobbyist applications, the AD812AR-EBZ stands as a testament to Analog Devices Inc.'s dedication to delivering superior products that push the boundaries of innovation.

Ordering Information

To order the AD812AR-EBZ or request samples, please visit the Analog Devices Inc. website or contact their authorized distributors. Ensure that you have the latest datasheets and technical documentation to assist with your design and implementation process.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $134.3284
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1521 $60.7605
11+ $9.9710 $109.6810
16+ $9.6594 $154.5504
22+ $9.3478 $205.6516
28+ $9.0362 $253.0136
38+ $8.1014 $307.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess