The AD812AN is a high-performance dual current feedback operational amplifier from Analog Devices Inc. It is designed to offer a combination of high-speed performance, low distortion, and ease of use, making it an ideal choice for a wide range of applications, including video and communications equipment.
Key Features
- High Speed: With a bandwidth of 120 MHz (G = +2), the AD812AN is capable of handling high-speed signals, making it suitable for video processing, broadcast equipment, and high-speed data transmission systems.
- Low Distortion: The amplifier exhibits a low level of distortion, which is critical for maintaining signal integrity in precision applications.
- Current Feedback Architecture: The use of current feedback topology provides faster slew rates and better bandwidth over a wide range of gains, which is beneficial for dynamic signal processing.
- Dual Amplifier Configuration: The dual amplifier design allows for compact circuit layouts and can be used in differential mode to improve signal quality and reduce noise.
Applications
- High-Definition Video Equipment
- Cable TV Headends
- Professional Video Cameras
- Telecommunications
- Active Filters
- High-Speed Data Acquisition
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
±5 V to ±12 V |
| Output Current |
50 mA |
| Slew Rate |
2000 V/µs |
| Input Offset Voltage |
5 mV |
| Operating Temperature Range |
-40°C to +85°C |
The AD812AN operational amplifier is available in a standard 8-pin PDIP package and is designed for easy implementation into a wide range of electronic circuits. Its robust design and high-quality performance make it an excellent choice for designers looking for a reliable and efficient op-amp solution.