EN
  • EN
  • DE

AD8123ACPZ-R7

Part No AD8123ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR TRPL DIFF EQUAL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Receiver
Number of Drivers/Receivers 0/3
Receiver Hysteresis 70mV
Supply Voltage - Operating ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 141942-AD8123ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8123ACPZ-R7 CAD Model

Description

Product Overview: AD8123ACPZ-R7 from Analog Devices Inc.

The AD8123ACPZ-R7 is a state-of-the-art triple differential receiver from Analog Devices Inc., designed to receive balanced signals over twisted pair cables. It is part of the high-performance series of receivers that offer outstanding signal integrity, making it an ideal choice for high-speed data communication and video broadcasting applications.

Key Features

  • High-Speed Operation: This component is capable of handling high-speed signals, which makes it suitable for demanding applications that require fast data transmission.
  • Adjustable Equalization: The AD8123ACPZ-R7 includes adjustable equalization to compensate for the frequency-dependent attenuation of long cables, ensuring clear signal transmission over extended distances.
  • Wide Common-Mode Range: It features a wide common-mode range, which enhances its ability to reject common-mode noise and maintain signal integrity in electrically noisy environments.
  • Low Power Consumption: The device is designed for low power consumption, making it an energy-efficient choice for continuous operation in various systems.
  • Robust Construction: Packaged in a compact LFCSP (Lead Frame Chip Scale Package), the AD8123ACPZ-R7 is built to withstand harsh industrial conditions while occupying minimal board space.

Applications

  • Digital video receivers
  • Twisted pair cable extenders
  • KVM (Keyboard, Video, Mouse) extenders
  • Professional video projection and distribution systems
  • Security and surveillance video systems

The AD8123ACPZ-R7 is engineered to deliver high-quality performance with reliability, making it a preferred choice for professionals in the field of video and data communication. Its advanced features and robust design provide a versatile solution that can be integrated into a wide range of applications, ensuring optimal performance and signal fidelity across various platforms.

Whether you are designing a sophisticated video distribution system or looking for a reliable receiver for high-speed data transmission, the AD8123ACPZ-R7 from Analog Devices Inc. offers the performance and durability to meet your needs.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6304 $93.2608
3+ $38.2609 $114.7827
5+ $37.0652 $185.3260
6+ $35.8696 $215.2176
8+ $34.6739 $277.3912
10+ $31.0870 $310.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess