EN
  • EN
  • DE

AD810AR-REEL

Part No AD810AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Power Video Op Amp with Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 6.8mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1138242-AD810AR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD810
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD810AR-REEL CAD Model

Description

AD810AR-REEL Operational Amplifier from Analog Devices Inc.

The AD810AR-REEL is a high-performance operational amplifier manufactured by Analog Devices Inc., designed for video and broadcast applications. This operational amplifier offers a unique combination of high-speed performance, low distortion, and user flexibility, making it an ideal choice for a wide range of applications.

Key Features:

  • High-Speed Performance: The AD810AR-REEL boasts a fast settling time, which is critical for maintaining signal integrity in video processing and broadcast systems.
  • Low Distortion: With its low distortion characteristics, this operational amplifier ensures a clear, high-quality output signal, preserving the fidelity of the original input.
  • Current Feedback Architecture: The device utilizes a current feedback architecture, which allows for higher slew rates and bandwidths compared to traditional voltage feedback amplifiers.
  • Wide Bandwidth: It offers a wide bandwidth, providing an excellent frequency response that can handle a broad range of signals.
  • Flexible Power Supply: The AD810AR-REEL can operate with dual power supplies ranging from ±5V to ±15V, as well as a single supply voltage, offering versatility in various circuit designs.
  • Robust Packaging: Supplied in a reel, the AD810AR-REEL is designed for efficient handling and manufacturing, ensuring reliability and consistency in mass production.

Applications:

The AD810AR-REEL is particularly well-suited for high-end video applications due to its fast response and low distortion. It can be used in:

  • Professional video cameras
  • Video switchers and routers
  • Broadcast equipment
  • Cable TV headend systems
  • High-definition television (HDTV) systems

In summary, the AD810AR-REEL operational amplifier from Analog Devices Inc. is an exceptional choice for designers looking for a high-speed, low-distortion component that can handle the rigorous demands of video and broadcast applications. Its flexibility and performance characteristics ensure that it can be integrated into a variety of high-performance systems with confidence.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2432 $66.2160
11+ $10.8662 $119.5282
17+ $10.5267 $178.9539
23+ $10.1871 $234.3033
30+ $9.8475 $295.4250
40+ $8.8288 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess