EN
  • EN
  • DE

AD8099ACPZ-R2

Part No AD8099ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, High Speed 0.95 nV/Hz Voltage Noise Op Amp | IC OPAMP VFB 1 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 1350V/μs
-3db Bandwidth 510MHz
Current - Input Bias 6μA
Voltage - Input Offset 100μV
Supply Current 15mA
Current - Output / Channel 178mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Family Part Number AD8099
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138234-AD8099ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8099ACPZ-R2 CAD Model

Description

Overview of AD8099ACPZ-R2 by Analog Devices Inc.

The AD8099ACPZ-R2 is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-speed analog technology. This component is part of their acclaimed series of amplifiers that cater to a wide range of applications requiring high speed, low noise, and excellent signal fidelity.

Key Features

  • High Speed: The AD8099ACPZ-R2 boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
  • Low Noise: With its low noise characteristics, it ensures a clean signal amplification, minimizing the distortion and preserving the integrity of the original signal.
  • Voltage Range: It operates at a wide supply voltage range, accommodating various levels of signal amplitudes and providing design flexibility.
  • Output Current: The device is capable of delivering a high output current, which is essential for driving heavy loads or for applications requiring high power.

Applications

  • High-speed data acquisition systems
  • Professional audio equipment
  • Active filters and amplifiers
  • Medical imaging devices
  • Communication systems

Product Specifications

The AD8099ACPZ-R2 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It has a wide operating temperature range, making it reliable in various environmental conditions. The product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8099ACPZ-R2 is no exception. This op-amp is manufactured under strict quality control measures, ensuring high reliability and performance consistency. It is designed to meet the stringent demands of industrial, medical, and other precision applications.

For engineers and designers looking for a high-speed, low-noise operational amplifier, the AD8099ACPZ-R2 from Analog Devices Inc. stands out as an excellent choice, offering a combination of performance, quality, and versatility that can enhance the capabilities of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess