EN
  • EN
  • DE

AD8075ARUZ-REEL7

Part No AD8075ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER TRIPLE 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 550MHz
Slew Rate 1350 V/μs
Operating Supply Current 24mA
Channel Output Current 70mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008342-AD8075ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8075ARUZ-REEL7 CAD Model

Description

Product Overview: AD8075ARUZ-REEL7

The AD8075ARUZ-REEL7 is a high-performance, triple video amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision high-performance integrated circuits. This amplifier is part of the AD8075 series and is packaged in a convenient tape and reel format, denoted by the "REEL7" suffix, facilitating automated manufacturing processes.

Key Features

  • High Output Current: The AD8075ARUZ-REEL7 is capable of delivering a substantial output current, making it well-suited for driving heavy loads, including multiple video lines.
  • Wide Bandwidth: This amplifier boasts a wide bandwidth that ensures high-speed performance, making it ideal for high-resolution video applications.
  • Low Power Consumption: Despite its high performance, the device is designed to operate with low power consumption, contributing to energy-efficient designs.
  • High Slew Rate: The high slew rate of the AD8075ARUZ-REEL7 enables it to handle rapid changes in the input signal without distortion, preserving signal fidelity.
  • Excellent Video Specifications: With features such as low differential gain and phase error, the amplifier is optimized for video applications, ensuring a clear and stable image.

Applications

  • Professional Video Equipment
  • Cable Driving
  • Video Switchers
  • Broadcast Equipment
  • High-Resolution Video Systems

Technical Specifications

The AD8075ARUZ-REEL7 is offered in a TSSOP (Thin Shrink Small Outline Package) and is designed to operate over a wide range of temperatures, making it suitable for various industrial and commercial environments. With its triple amplifier configuration, it provides a compact solution for applications requiring multiple amplification channels.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD8075ARUZ-REEL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. Customers can trust that they are getting a product that not only meets but exceeds industry standards for video amplification.

For designers and engineers looking for a robust video amplification solution, the AD8075ARUZ-REEL7 from Analog Devices Inc. offers the perfect blend of performance, efficiency, and quality.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9289 $54.2179
22+ $4.6169 $101.5718
34+ $4.4609 $151.6706
49+ $4.1490 $203.3010
63+ $3.9930 $251.5590
79+ $3.8370 $303.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,866 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess