EN
  • EN
  • DE

AD8074ARUZ-REEL

Part No AD8074ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC TRPL VID BUFF 500MHZ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 600MHz
Slew Rate 1600 V/μs
Operating Supply Current 21.5mA
Channel Output Current 70mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 121583-AD8074ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8074ARUZ-REEL CAD Model

Description

Product Overview: AD8074ARUZ-REEL

The AD8074ARUZ-REEL from Analog Devices Inc. is a high-performance, triple high-speed video buffer that offers excellent functionality for a range of video applications. This component is part of the Analog Devices family, renowned for their innovative and reliable semiconductor products.

Key Features

  • High-Speed Performance: The AD8074ARUZ-REEL is designed to deliver fast and efficient performance, making it suitable for demanding video applications that require high-speed data processing.
  • Triple Video Buffers: This device includes three independent video buffers, allowing for the simultaneous processing of multiple video channels, which is essential for multi-display systems or complex video signal routing.
  • Wide Bandwidth: With a wide bandwidth, the AD8074ARUZ-REEL ensures minimal signal distortion and supports high-resolution video signals, providing clear and sharp images.
  • Low Power Consumption: Despite its high-speed capabilities, this video buffer is designed to operate with low power consumption, making it an energy-efficient choice for portable and battery-powered applications.
  • Flexible Power Supply: The device can operate over a range of power supply voltages, offering flexibility in system design and compatibility with various power sources.
  • Surface-Mount Package: The AD8074ARUZ-REEL comes in a surface-mount package, facilitating easy integration into PCB designs and contributing to a compact overall system footprint.
  • Industrial Temperature Range: It is specified for operation over the extended industrial temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

The AD8074ARUZ-REEL is ideal for a variety of applications, including:

  • Video amplification and routing in broadcast equipment
  • Professional video editing and production systems
  • Medical imaging equipment
  • Security and surveillance systems
  • High-definition television (HDTV) receivers and displays
  • RGB video signal buffering

With its robust feature set and reliable performance, the AD8074ARUZ-REEL from Analog Devices Inc. is a top choice for designers and engineers seeking a high-quality video buffering solution. Its versatility and high-speed operation make it an indispensable component in advanced video processing and display systems.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess